Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212018101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 297mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 297mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - BC5158-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
BC5158-ND
Aluminum Electrolytic Capacitors BC5158-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 297mOhm 8000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 297mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2806718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806718
Aluminium Capacitors 2806718
Vishay MAL212018101E3 Capacitor

Vishay MAL212018101E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2806719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2806719
Aluminium Capacitors 2806719
Aluminium Capacitor Axial 100uF 63V 20%

Aluminium Capacitor Axial 100uF 63V 20%

Supplier's Site
Singapore, Singapore
100uF 63V 1.56A Capacitor
58-MAL212018101E3
100uF 63V 1.56A Capacitor 58-MAL212018101E3
100uF 63V Al Electrolytic Capacitor, 297mR ESR, 1.56A Ripple, Axial Product overview: MAL212018101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018101E3 can be used for catalog matching and distributor lookup.

100uF 63V Al Electrolytic Capacitor, 297mR ESR, 1.56A Ripple, Axial Product overview: MAL212018101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Alum Elec, 100Uf, 63V; Capacitance Vishay - 19C0623 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 63V; Capacitance Vishay
19C0623
Capacitor Alum Elec, 100Uf, 63V; Capacitance Vishay 19C0623
CAPACITOR ALUM ELEC, 100UF, 63V; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 63V; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 120 Atc Series, 100 F, 20%, 63 V, 10 Mm, Axial Leaded Rohs Compliant Vishay - 98K6826 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 120 Atc Series, 100 F, 20%, 63 V, 10 Mm, Axial Leaded Rohs Compliant Vishay
98K6826
Aluminium Electrolytic Capacitor, 120 Atc Series, 100 F, 20%, 63 V, 10 Mm, Axial Leaded Rohs Compliant Vishay 98K6826
Aluminium Electrolytic Capacitor, 120 ATC Series, 100 - F, - 20%, 63 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 120 ATC Series, 100 - F, - 20%, 63 V, 10 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212018101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212018101E3
Capacitors - Aluminum Electrolytic Capacitors MAL212018101E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5158-ND 2806718 2806719 58-MAL212018101E3 19C0623 98K6826 MAL212018101E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 100uF 63V 1.56A Capacitor Capacitor Alum Elec, 100Uf, 63V; Capacitance Vishay Aluminium Electrolytic Capacitor, 120 Atc Series, 100 F, 20%, 63 V, 10 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details