Vishay MAL212017221E3 Capacitor
Aluminium Capacitors Axial 220uF 40V 20%
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 192mOhm 8000 Hrs @ 125°C
220uF 40V 20% Aluminum Electrolytic Capacitor, Axial, 1990mA, 125°C Product overview: MAL212017221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 40V, 1990mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 40V, 1990mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212017221E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 40V AXIAL
CAP ALUM 220UF 20% 40V AXIAL
CAPACITOR ALUM ELEC, 220UF, 40V; Capacitance:220µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; Product Height:30mm; ESR:0.052ohm RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 120 ATC Series, 220 - F, - 20%, 40 V, 10 mm, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803434 | 2803435 | MAL212017221E3-ND | 58-MAL212017221E3 | MAL212017221E3 | MAL212017221E3 | 19C0620 | 98K6823 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 220uF 40V 1990mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 220Uf, 40V; Capacitance Vishay | Aluminium Electrolytic Capacitor, 120 Atc Series, 220 F, 20%, 40 V, 10 Mm, Axial Leaded Rohs Compliant Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor |