Cap Aluminum Lytic 1500uF 40V 20% (18 X 38mm) Axial 0.039 Ohm 4130mA 8000h 125°C Automotive Bulk Product overview: MAL212017152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 40V, 0.039 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 40V, 0.039 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212017152E3 can be used for catalog matching and distributor lookup.
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 39mOhm 8000 Hrs @ 125°C
Aluminum Electrolytic Capacitors - Axial Leaded 1500uF 40V 20% Axial
CAP ALUM 1500UF 20% 40V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212017152E3 | 4532PHBK-ND | MAL212017152E3 | MAL212017152E3 |
| Product Name | Automotive 1500uF 40V 0.039 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |