Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212016681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 81mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 81mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212016681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212016681E3-ND
Aluminum Electrolytic Capacitors MAL212016681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 81mOhm 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 81mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
680 25V 12,5X30Mm 125 8000H Vishay - 97C2433 - Newark, An Avnet Company
Chicago, IL, United States
680 25V 12,5X30Mm 125 8000H Vishay
97C2433
680 25V 12,5X30Mm 125 8000H Vishay 97C2433
680 25V 12,5x30mm 125 8000h

680 25V 12,5x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL212016681E3-ND 97C2433
Product Name Aluminum Electrolytic Capacitors 680 25V 12,5X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications Automotive
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details