Vishay MAL212016102E3 Capacitor
Vishay MAL212016102E3 Capacitor
1mF 25V Al Electrolytic Cap, Axial, 2.6A, 64mR ESR Product overview: MAL212016102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 2.6A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25V, 2.6A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212016102E3 can be used for catalog matching and distributor lookup.
1000µF 25V Aluminum Electrolytic Capacitors Axial, Can 64mOhm 8000 Hrs @ 125°C
CAPACITOR ALUM ELEC, 1000UF, 25V; Capacitance:1000µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Series Name:120 ATC; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 120 ATC Series, 1000 - F, - 20%, 25 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 25V AXIAL
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803428 | 58-MAL212016102E3 | MAL212016102E3-ND | 19C0615 | 98K6818 | MAL212016102E3 |
| Product Name | Aluminium Capacitors | 25V 2.6A Capacitor | Aluminum Electrolytic Capacitors | Capacitor Alum Elec, 1000Uf, 25V; Capacitance Vishay | Aluminium Electrolytic Capacitor, 120 Atc Series, 1000 F, 20%, 25 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |