Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212015222E3

Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4524PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4524PHBK-ND
Aluminum Electrolytic Capacitors 4524PHBK-ND
2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm 8000 Hrs @ 125°C

2200µF 16V Aluminum Electrolytic Capacitors Axial, Can 48mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803426
Aluminium Capacitors 2803426
Aluminium Capacitor Axial 2200uF 16V 20%

Aluminium Capacitor Axial 2200uF 16V 20%

Supplier's Site
Aluminium Capacitors - 2803425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803425
Aluminium Capacitors 2803425
Vishay MAL212015222E3 Capacitor

Vishay MAL212015222E3 Capacitor

Supplier's Site
Capacitor Alum Elec, 2200Uf, 16V; Capacitance Vishay - 19C0613 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 2200Uf, 16V; Capacitance Vishay
19C0613
Capacitor Alum Elec, 2200Uf, 16V; Capacitance Vishay 19C0613
CAPACITOR ALUM ELEC, 2200UF, 16V; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 2200UF, 16V; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay - 98K6816 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay
98K6816
Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay 98K6816
Aluminium Electrolytic Capacitor, 120 ATC Series, 2200 - F, - 20%, 16 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 120 ATC Series, 2200 - F, - 20%, 16 V, 15 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212015222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212015222E3
Capacitors - Aluminum Electrolytic Capacitors MAL212015222E3
CAP ALUM 2200UF 20% 16V AXIAL

CAP ALUM 2200UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4524PHBK-ND 2803426 2803425 19C0613 98K6816 MAL212015222E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Alum Elec, 2200Uf, 16V; Capacitance Vishay Aluminium Electrolytic Capacitor, 120 Atc Series, 2200 F, 20%, 16 V, 15 Mm, Axial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers