Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211990504E3

Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211990504E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211990504E3-ND
Aluminum Electrolytic Capacitors MAL211990504E3-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 4000 Hrs @ 125°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2418 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C2418
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C2418
Capacitor,220uF,25VD C,10-% Tol,50+% Tol

Capacitor,220uF,25VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211990504E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211990504E3
Capacitors - Aluminum Electrolytic Capacitors MAL211990504E3
CAP ALUM 220UF 25V AXIAL

CAP ALUM 220UF 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211990504E3-ND 97C2418 MAL211990504E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details