Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211949101E3

Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211949101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211949101E3-ND
Aluminum Electrolytic Capacitors MAL211949101E3-ND
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2410 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2410
Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2410
Capacitor,100uF,100V DC,10-% Tol,50+% Tol

Capacitor,100uF,100VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211949101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211949101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211949101E3
CAP ALUM 100UF 100V AXIAL

CAP ALUM 100UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211949101E3-ND 97C2410 MAL211949101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,100Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers