Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211948221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211948221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211948221E3-ND
Aluminum Electrolytic Capacitors MAL211948221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 580mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2406
Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2406
Capacitor,220uF,63VD C,10-% Tol,50+% Tol

Capacitor,220uF,63VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211948221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211948221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211948221E3
CAP ALUM 220UF 63V AXIAL

CAP ALUM 220UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211948221E3-ND 97C2406 MAL211948221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,63Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details