Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211946681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211946681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211946681E3-ND
Aluminum Electrolytic Capacitors MAL211946681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial, Can 300mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211946681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211946681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211946681E3
CAP ALUM 680UF 25V AXIAL

CAP ALUM 680UF 25V AXIAL

Supplier's Site
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2397 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C2397
Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C2397
Capacitor,680uF,25VD C,10-% Tol,50+% Tol

Capacitor,680uF,25VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211946681E3-ND MAL211946681E3 97C2397
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,680Uf,25Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100560GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details