Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211944332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211944332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211944332E3-ND
Aluminum Electrolytic Capacitors MAL211944332E3-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211944332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211944332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211944332E3
CAP ALUM 3300UF 10V AXIAL

CAP ALUM 3300UF 10V AXIAL

Supplier's Site
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay - 97C2386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay
97C2386
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay 97C2386
Capacitor,3.3mF,10VD C,10-% Tol,50+% Tol

Capacitor,3.3mF,10VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211944332E3-ND MAL211944332E3 97C2386
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details