Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211938229E3

Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211938229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211938229E3-ND
Aluminum Electrolytic Capacitors MAL211938229E3-ND
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C

22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211938229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211938229E3
Aluminum Electrolytic Capacitors MAL211938229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211938229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211938229E3
Capacitors - Aluminum Electrolytic Capacitors MAL211938229E3
CAP ALUM 22UF 63V AXIAL

CAP ALUM 22UF 63V AXIAL

Supplier's Site
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2378 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2378
Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2378
Capacitor,22uF,63VDC ,10-% Tol,50+% Tol

Capacitor,22uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211938229E3-ND MAL211938229E3 MAL211938229E3 97C2378
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,22Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details