Vishay Intertechnology, Inc. 47uF 100V 2.7 Ohm Capacitor MAL211929479E3

Description
Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 30mm) Axial 2.7 Ohm 240mA 8000h 125°C T/R Product overview: MAL211929479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211929479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 30mm) Axial 2.7 Ohm 240mA 8000h 125°C T/R Product overview: MAL211929479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211929479E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47uF 100V 2.7 Ohm Capacitor
58-MAL211929479E3
47uF 100V 2.7 Ohm Capacitor 58-MAL211929479E3
Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 30mm) Axial 2.7 Ohm 240mA 8000h 125°C T/R Product overview: MAL211929479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211929479E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 100V -10% to 50% (10 X 30mm) Axial 2.7 Ohm 240mA 8000h 125°C T/R Product overview: MAL211929479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 100V, 2.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 100V, 2.7 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211929479E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211929479E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211929479E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL211929479E3TR-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 8000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.7Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211929479E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211929479E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211929479E3CT-ND
CAP ALUM 47UF 100V AXIAL TH

CAP ALUM 47UF 100V AXIAL TH

Buy Now Datasheet
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2366
Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2366
Capacitor,47uF,100VD C,10-% Tol,50+% Tol

Capacitor,47uF,100VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211929479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211929479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211929479E3
CAP ALUM 47UF 100V AXIAL

CAP ALUM 47UF 100V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211929479E3 56-MAL211929479E3TR-ND 97C2366 MAL211929479E3
Product Name 47uF 100V 2.7 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitor,47Uf,100Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details