Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211928101E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211928101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211928101E3-ND
Aluminum Electrolytic Capacitors MAL211928101E3-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.3Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211928101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211928101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211928101E3
CAP ALUM 100UF 63V AXIAL

CAP ALUM 100UF 63V AXIAL

Supplier's Site
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C2355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C2355
Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C2355
Capacitor,100uF,63VD C,10-% Tol,50+% Tol

Capacitor,100uF,63VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211928101E3-ND MAL211928101E3 97C2355
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,63Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100470FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details