Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211926331E3

Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211926331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211926331E3-ND
Aluminum Electrolytic Capacitors MAL211926331E3-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 530mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211926331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211926331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211926331E3
CAP ALUM 330UF 25V AXIAL

CAP ALUM 330UF 25V AXIAL

Supplier's Site
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C2347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C2347
Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C2347
Capacitor,330uF,25VD C,10-% Tol,50+% Tol

Capacitor,330uF,25VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211926331E3-ND MAL211926331E3 97C2347
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,330Uf,25Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details