Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211919331E3

Description
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211919331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211919331E3-ND
Aluminum Electrolytic Capacitors MAL211919331E3-ND
330µF 100V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 100V Aluminum Electrolytic Capacitors Axial, Can 480mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211919331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211919331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211919331E3
CAP ALUM 330UF 100V AXIAL

CAP ALUM 330UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL211919331E3-ND MAL211919331E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers