Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211919221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211919221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211919221E3-ND
Aluminum Electrolytic Capacitors MAL211919221E3-ND
220µF 100V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 8000 Hrs @ 125°C

220µF 100V Aluminum Electrolytic Capacitors Axial, Can 720mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,220Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C2327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C2327
Capacitor,220Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C2327
Capacitor,220uF,100V DC,10-% Tol,50+% Tol

Capacitor,220uF,100VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211919221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211919221E3
Capacitors - Aluminum Electrolytic Capacitors MAL211919221E3
CAP ALUM 220UF 100V AXIAL

CAP ALUM 220UF 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211919221E3-ND 97C2327 MAL211919221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,100Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113T250DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-05052500P300HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730280 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details