Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211914332E3

Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211914332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211914332E3-ND
Aluminum Electrolytic Capacitors MAL211914332E3-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 130mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay - 97C2291 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay
97C2291
Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay 97C2291
Capacitor,3.3mF,10VD C,10-% Tol,50+% Tol

Capacitor,3.3mF,10VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211914332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211914332E3
Capacitors - Aluminum Electrolytic Capacitors MAL211914332E3
CAP ALUM 3300UF 10V AXIAL

CAP ALUM 3300UF 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211914332E3-ND 97C2291 MAL211914332E3
Product Name Aluminum Electrolytic Capacitors Capacitor,3.3Mf,10Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details