68µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm 8000 Hrs @ 125°C
Vishay MAL211892689E3 Capacitor
Aluminium Capacitors Axial 200V 68uF 20%
CAP ALUM 68UF 20% 200V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 68UF, 200V, 20%, AXIAL; Capacitance:68µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; Lead Spacing:-RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4181PHBK-ND | 2803421 | 2803422 | MAL211892689E3 | 14M6685 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 68Uf, 200V, 20%, Axial; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |