Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211892479E3

Description
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.48Ohm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.48Ohm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4180PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4180PHBK-ND
Aluminum Electrolytic Capacitors 4180PHBK-ND
47µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.48Ohm 8000 Hrs @ 125°C

47µF 200V Aluminum Electrolytic Capacitors Axial, Can 1.48Ohm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 47Uf, 200V, 20%, Axial; Capacitance Vishay - 18C4646 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf, 200V, 20%, Axial; Capacitance Vishay
18C4646
Aluminum Electrolytic Capacitor 47Uf, 200V, 20%, Axial; Capacitance Vishay 18C4646
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 200V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 200V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211892479E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211892479E3
Capacitors - Aluminum Electrolytic Capacitors MAL211892479E3
CAP ALUM 47UF 20% 200V AXIAL

CAP ALUM 47UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4180PHBK-ND 18C4646 MAL211892479E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 47Uf, 200V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1713207 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details