33µF 200V Aluminum Electrolytic Capacitors Axial, Can 2.11Ohm 8000 Hrs @ 125°C
Cap Aluminum Lytic 33uF 200V 20% (15 X 30mm) Axial 2.11 Ohm 290mA 8000h 125°C Automotive Bulk Product overview: MAL211892339E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 33uF, 200V, 2.11 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 33uF, 200V, 2.11 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892339E3 can be used for catalog matching and distributor lookup.
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 33UF, 200V, 20%, 15X30MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 33UF 20% 200V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 200V 20%; Capacitance:33µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4179PHBK-ND | 58-MAL211892339E3 | 55522308 | MAL211892339E3 | 95C1261 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 33uF 200V 2.11 Ohm Capacitor | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 33Uf, 200V 20%; Capacitance Vishay |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |