Vishay Intertechnology, Inc. 22uF 200V Capacitor MAL211892229E3

Description
22uF 200V 20% Axial Aluminum Electrolytic Capacitor, 3.17R ESR Product overview: MAL211892229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892229E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 200V 20% Axial Aluminum Electrolytic Capacitor, 3.17R ESR Product overview: MAL211892229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892229E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22uF 200V Capacitor
58-MAL211892229E3
22uF 200V Capacitor 58-MAL211892229E3
22uF 200V 20% Axial Aluminum Electrolytic Capacitor, 3.17R ESR Product overview: MAL211892229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892229E3 can be used for catalog matching and distributor lookup.

22uF 200V 20% Axial Aluminum Electrolytic Capacitor, 3.17R ESR Product overview: MAL211892229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4178PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4178PHBK-ND
Aluminum Electrolytic Capacitors 4178PHBK-ND
22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm 8000 Hrs @ 125°C

22µF 200V Aluminum Electrolytic Capacitors Axial, Can 3.17Ohm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211892229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211892229E3
Capacitors - Aluminum Electrolytic Capacitors MAL211892229E3
CAP ALUM 22UF 20% 200V AXIAL

CAP ALUM 22UF 20% 200V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial; Capacitance Vishay - 18C4645 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial; Capacitance Vishay
18C4645
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial; Capacitance Vishay 18C4645
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 200V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 200V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7842 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial, Full Reel; Capacitance Vishay
27X7842
Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial, Full Reel; Capacitance Vishay 27X7842
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 200V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 200V, 20%, AXIAL, FULL REEL; Capacitance:22µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211892229E3 4178PHBK-ND MAL211892229E3 18C4645 27X7842
Product Name 22uF 200V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 22Uf, 200V, 20%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers