Vishay Intertechnology, Inc. Automotive 15uF 200V 4.76 Ohm Capacitor MAL211892159E3

Description
Cap Aluminum Lytic 15uF 200V 20% (10 X 30mm) Axial 4.76 Ohm 150mA 8000h 125°C Automotive Bulk Product overview: MAL211892159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 4.76 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 4.76 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892159E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 15uF 200V 20% (10 X 30mm) Axial 4.76 Ohm 150mA 8000h 125°C Automotive Bulk Product overview: MAL211892159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 4.76 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 4.76 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892159E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15uF 200V 4.76 Ohm Capacitor
58-MAL211892159E3
Automotive 15uF 200V 4.76 Ohm Capacitor 58-MAL211892159E3
Cap Aluminum Lytic 15uF 200V 20% (10 X 30mm) Axial 4.76 Ohm 150mA 8000h 125°C Automotive Bulk Product overview: MAL211892159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 4.76 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 4.76 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892159E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 200V 20% (10 X 30mm) Axial 4.76 Ohm 150mA 8000h 125°C Automotive Bulk Product overview: MAL211892159E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 4.76 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 4.76 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211892159E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4177PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4177PHBK-ND
Aluminum Electrolytic Capacitors 4177PHBK-ND
15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm 8000 Hrs @ 125°C

15µF 200V Aluminum Electrolytic Capacitors Axial, Can 4.76Ohm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 15Uf, 200V, 20%, Axial; Capacitance Vishay - 26M8366 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 200V, 20%, Axial; Capacitance Vishay
26M8366
Aluminum Electrolytic Capacitor 15Uf, 200V, 20%, Axial; Capacitance Vishay 26M8366
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 200V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 200V, 20%, AXIAL; Capacitance:15µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211892159E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211892159E3
Capacitors - Aluminum Electrolytic Capacitors MAL211892159E3
CAP ALUM 15UF 20% 200V AXIAL

CAP ALUM 15UF 20% 200V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211892159E3 4177PHBK-ND 26M8366 MAL211892159E3
Product Name Automotive 15uF 200V 4.76 Ohm Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15Uf, 200V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C163M016AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1730286 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details