47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm 4000 Hrs @ 125°C
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm 4000 Hrs @ 125°C
Cap Aluminum Lytic 47uF 100V 20% (10 X 25mm) Axial 2.6 Ohm 170mA 4000h 125°C Automotive Tape and Box Product overview: MAL211890536E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47uF, 100V, 2.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 47uF, 100V, 2.6 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890536E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 100V, 20%, AXIAL, FULL REEL; Capacitance:47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes
CAP ALUM 47UF 20% 100V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4166PHCT-ND | 58-MAL211890536E3 | 18M4047 | MAL211890536E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 47uF 100V 2.6 Ohm Capacitor | Aluminum Electrolytic Capacitor 47Uf, 100V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |