Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890535E3

Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211890535E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211890535E3-ND
Aluminum Electrolytic Capacitors MAL211890535E3-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm @ 100Hz 4000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 2.6Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
47UF 100V Capacitor
58-MAL211890535E3
47UF 100V Capacitor 58-MAL211890535E3
CAP ALUM 47UF 20% 100V AXIAL Product overview: MAL211890535E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890535E3 can be used for catalog matching and distributor lookup.

CAP ALUM 47UF 20% 100V AXIAL Product overview: MAL211890535E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890535E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890535E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890535E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890535E3
CAP ALUM 47UF 20% 100V AXIAL

CAP ALUM 47UF 20% 100V AXIAL

Supplier's Site
Capacitor,47Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2284 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2284
Capacitor,47Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2284
Capacitor,47uF,100VD C,20-% Tol,20+% Tol

Capacitor,47uF,100VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211890535E3-ND 58-MAL211890535E3 MAL211890535E3 97C2284
Product Name Aluminum Electrolytic Capacitors 47UF 100V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor,47Uf,100Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers