Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890514E3

Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4154PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4154PHTB-ND
Aluminum Electrolytic Capacitors 4154PHTB-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4154PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4154PHCT-ND
Aluminum Electrolytic Capacitors 4154PHCT-ND
100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C

100µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 8505922 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8505922
Aluminium Capacitors 8505922
Alu Electrolytic;Cap 100uF;Tol 20%

Alu Electrolytic;Cap 100uF;Tol 20%

Supplier's Site
Singapore, Singapore
100uF 63V Capacitor
58-MAL211890514E3
100uF 63V Capacitor 58-MAL211890514E3
100uF 63V 20% Aluminum Electrolytic Cap, Axial, 1.1R ESR, 125C Product overview: MAL211890514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890514E3 can be used for catalog matching and distributor lookup.

100uF 63V 20% Aluminum Electrolytic Cap, Axial, 1.1R ESR, 125C Product overview: MAL211890514E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890514E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP ALUM 100UF 20% 63V AXIAL - 886-MAL211890514E3 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 63V AXIAL
886-MAL211890514E3
CAP ALUM 100UF 20% 63V AXIAL 886-MAL211890514E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay - 95C1256 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay
95C1256
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay 95C1256
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7839 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
27X7839
Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay 27X7839
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG - 70122989 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG
70122989
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 70122989
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable Up to 150°C) Miniaturized, High CV-Product Per Unit Volume Compliant to RoHS Directive 2002/95/EC Applications: Automotive, Industrial and Telecommunication Smoothing, Filtering, Coupling, Decoupling, Timing For Use After Very Long Storage (10 Years) Without Voltage Applied Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant Outdoor Applications, e.g. Aerial Amplifiers

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Charge and Discharge Proof
  • Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability
  • Extended Temperature Range: 125°C (Usable Up to 150°C)
  • Miniaturized, High CV-Product Per Unit Volume
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Automotive, Industrial and Telecommunication
  • Smoothing, Filtering, Coupling, Decoupling, Timing
  • For Use After Very Long Storage (10 Years) Without Voltage Applied
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
  • Outdoor Applications, e.g. Aerial Amplifiers
Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211890514E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890514E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890514E3
CAP ALUM 100UF 20% 63V AXIAL

CAP ALUM 100UF 20% 63V AXIAL

Supplier's Site
Capacitor - 55522288 - Radwell International
Willingboro, NJ, United States
Capacitor
55522288
Capacitor 55522288
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 63V, 20%, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 63V, 20%, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4154PHTB-ND 8505922 58-MAL211890514E3 886-MAL211890514E3 95C1256 70122989 MAL211890514E3 55522288
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors 100uF 63V Capacitor CAP ALUM 100UF 20% 63V AXIAL Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Axial; Capacitance Vishay CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG Capacitors - Aluminum Electrolytic Capacitors Capacitor
Applications Automotive General Purpose Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details