220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm 4000 Hrs @ 125°C
220µF 40V Aluminum Electrolytic Capacitors Axial, Can 800mOhm 4000 Hrs @ 125°C
Cap Aluminum Lytic 220uF 40V 20% (10 X 25mm) Axial 0.8 Ohm 287mA 4000h 125°C Automotive Tape and Box Product overview: MAL211890512E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 40V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 40V, 0.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211890512E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 1211761-MAL211890512
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Applications: Automotive
Capacitance: 220μF
Tolerance: ±20%
Voltage - Rated: 40V
Impedance: 680 mOhms
ESR (Equivalent Series Resistance): 800mOhm
Polarization: Polar
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: Axial, Can
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Parts Dimension: 0.394" Dia x 0.984" L (10.00mm x 25.00mm)
Lifetime at Temp.: 4000 Hrs at 125°C
Ripple Current at High Frequency: 373.1mA at 10kHz
Aluminium Capacitors Axial 220uF 40V 20%
Vishay MAL211890512E3 Capacitor
CAP ALUM 220UF 20% 40V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL211890512E3TB-ND | 58-MAL211890512E3 | 1211761-MAL211890512E3 | 2803418 | 2803417 | MAL211890512E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 220uF 40V 0.8 Ohm Capacitor | Newest Parts - MAL211890512E3 | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |