Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators MAL211890511E3

Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm)
Request a Quote Datasheet
Description
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 5mOhm Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Impedance: Not Required(ohm)

Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 5mOhm
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897788 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push Pull
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details