Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890503E3

Description
1500µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 530mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 530mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL211890503E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211890503E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211890503E3TB-ND
1500µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 530mOhm 4000 Hrs @ 125°C

1500µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 530mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay
14M6681
Capacitor Alum Elec 1500Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay 14M6681
CAPACITOR ALUM ELEC 1500UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 6.3V, 20%, AXIAL, FULL REEL; Capacitance:1500µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211890503E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890503E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890503E3
CAP ALUM 1500UF 20% 6.3V AXIAL

CAP ALUM 1500UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL211890503E3TB-ND 14M6681 MAL211890503E3
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elec 1500Uf, 6.3V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details