Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211890004E3

Description
68µF 200V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 1.02Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
68µF 200V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 1.02Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211890004E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211890004E3-ND
Aluminum Electrolytic Capacitors MAL211890004E3-ND
68µF 200V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 1.02Ohm @ 100Hz 8000 Hrs @ 125°C

68µF 200V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 1.02Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211890004E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211890004E3
Capacitors - Aluminum Electrolytic Capacitors MAL211890004E3
CAP ALUM 68UF 20% 200V T/H

CAP ALUM 68UF 20% 200V T/H

Supplier's Site
68 200V 18X38Mm 125 8000H Vishay - 97C2274 - Newark, An Avnet Company
Chicago, IL, United States
68 200V 18X38Mm 125 8000H Vishay
97C2274
68 200V 18X38Mm 125 8000H Vishay 97C2274
68 200V 18x38mm 125 8000h

68 200V 18x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211890004E3-ND MAL211890004E3 97C2274
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 68 200V 18X38Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713222 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details