Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211849331E3

Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 450mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 450mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211849331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211849331E3-ND
Aluminum Electrolytic Capacitors MAL211849331E3-ND
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 450mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 450mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211849331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211849331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211849331E3
CAP ALUM 330UF 20% 100V T/H

CAP ALUM 330UF 20% 100V T/H

Supplier's Site
330 100V 18X38Mm 125 8000H Vishay - 97C2270 - Newark, An Avnet Company
Chicago, IL, United States
330 100V 18X38Mm 125 8000H Vishay
97C2270
330 100V 18X38Mm 125 8000H Vishay 97C2270
330 100V 18x38mm 125 8000h

330 100V 18x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211849331E3-ND MAL211849331E3 97C2270
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 330 100V 18X38Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details