Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211848681E3

Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 300mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211848681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211848681E3-ND
Aluminum Electrolytic Capacitors MAL211848681E3-ND
680µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 300mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 63V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 300mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
680 63V 18X38Mm 125 8000H Vishay - 97C2267 - Newark, An Avnet Company
Chicago, IL, United States
680 63V 18X38Mm 125 8000H Vishay
97C2267
680 63V 18X38Mm 125 8000H Vishay 97C2267
680 63V 18x38mm 125 8000h

680 63V 18x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL211848681E3-ND 97C2267
Product Name Aluminum Electrolytic Capacitors 680 63V 18X38Mm 125 8000H Vishay
Applications Automotive
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers