Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211847681E3

Description
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 255mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211847681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211847681E3-ND
Aluminum Electrolytic Capacitors MAL211847681E3-ND
680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 255mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 255mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211847681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211847681E3
Capacitors - Aluminum Electrolytic Capacitors MAL211847681E3
CAP ALUM 680UF 20% 40V T/H

CAP ALUM 680UF 20% 40V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL211847681E3-ND MAL211847681E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713220 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details