Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211847152E3

Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 130mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211847152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211847152E3-ND
Aluminum Electrolytic Capacitors MAL211847152E3-ND
1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 130mOhm @ 100Hz 8000 Hrs @ 125°C

1500µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 130mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
1500 40V 18X38Mm 125 8000H Vishay - 97C2261 - Newark, An Avnet Company
Chicago, IL, United States
1500 40V 18X38Mm 125 8000H Vishay
97C2261
1500 40V 18X38Mm 125 8000H Vishay 97C2261
1500 40V 18x38mm 125 8000h

1500 40V 18x38mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211847152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211847152E3
Capacitors - Aluminum Electrolytic Capacitors MAL211847152E3
CAP ALUM 1500UF 20% 40V T/H

CAP ALUM 1500UF 20% 40V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211847152E3-ND 97C2261 MAL211847152E3
Product Name Aluminum Electrolytic Capacitors 1500 40V 18X38Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P200HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details