Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211846222E3

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 185mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 185mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211846222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211846222E3-ND
Aluminum Electrolytic Capacitors MAL211846222E3-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 185mOhm @ 100Hz 8000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 185mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211846222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211846222E3
Capacitors - Aluminum Electrolytic Capacitors MAL211846222E3
CAP ALUM 2200UF 20% 25V T/H

CAP ALUM 2200UF 20% 25V T/H

Supplier's Site
2200 25V 18X30Mm 125 8000H Vishay - 97C2257 - Newark, An Avnet Company
Chicago, IL, United States
2200 25V 18X30Mm 125 8000H Vishay
97C2257
2200 25V 18X30Mm 125 8000H Vishay 97C2257
2200 25V 18x30mm 125 8000h

2200 25V 18x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211846222E3-ND MAL211846222E3 97C2257
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 25V 18X30Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details