Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211845472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211845472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211845472E3-ND
Aluminum Electrolytic Capacitors MAL211845472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 105mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211845472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211845472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211845472E3
CAP ALUM 4700UF 20% 16V T/H

CAP ALUM 4700UF 20% 16V T/H

Supplier's Site
4700 16V 18X38Mm 125 8000H Vishay - 97C2254 - Newark, An Avnet Company
Chicago, IL, United States
4700 16V 18X38Mm 125 8000H Vishay
97C2254
4700 16V 18X38Mm 125 8000H Vishay 97C2254
4700 16V 18x38mm 125 8000h

4700 16V 18x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL211845472E3-ND MAL211845472E3 97C2254
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 4700 16V 18X38Mm 125 8000H Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details