Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211844472E3

Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 155mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 155mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211844472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211844472E3-ND
Aluminum Electrolytic Capacitors MAL211844472E3-ND
4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 155mOhm @ 100Hz 8000 Hrs @ 125°C

4700µF 10V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 155mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211844472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211844472E3
Capacitors - Aluminum Electrolytic Capacitors MAL211844472E3
CAP ALUM 4700UF 20% 10V T/H

CAP ALUM 4700UF 20% 10V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL211844472E3-ND MAL211844472E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details