Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211839339E3

Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4165PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4165PHTB-ND
Aluminum Electrolytic Capacitors 4165PHTB-ND
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm 4000 Hrs @ 125°C

33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay - 95C1250 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay
95C1250
Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay 95C1250
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 100V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211839339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211839339E3
Capacitors - Aluminum Electrolytic Capacitors MAL211839339E3
CAP ALUM 33UF 20% 100V AXIAL

CAP ALUM 33UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4165PHTB-ND 95C1250 MAL211839339E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 33Uf, 100V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C134U075DG2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers