Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211838478E3

Description
CAP ALUM 4.7UF 20% 63V AXIAL
Request a Quote Datasheet
Description
CAP ALUM 4.7UF 20% 63V AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4150PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4150PHCT-ND
Aluminum Electrolytic Capacitors 4150PHCT-ND
CAP ALUM 4.7UF 20% 63V AXIAL

CAP ALUM 4.7UF 20% 63V AXIAL

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4150PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4150PHTB-ND
Aluminum Electrolytic Capacitors 4150PHTB-ND
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm 4000 Hrs @ 125°C

4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 24Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803405
Aluminium Capacitors 2803405
Aluminium Capacitors Axial 4,7uF 63V

Aluminium Capacitors Axial 4,7uF 63V

Supplier's Site
Aluminium Capacitors - 2803404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803404
Aluminium Capacitors 2803404
Vishay MAL211838478E3 Capacitor

Vishay MAL211838478E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay - 14M6679 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay
14M6679
Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay 14M6679
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm; ESR:24ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 63V, 20%, AXIAL; Capacitance:4.7µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm; ESR:24ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211838478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211838478E3
Capacitors - Aluminum Electrolytic Capacitors MAL211838478E3
CAP ALUM 4.7UF 20% 63V AXIAL

CAP ALUM 4.7UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4150PHCT-ND 2803405 2803404 14M6679 MAL211838478E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 4.7Uf, 63V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1733438 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details