10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C
10µF 63V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 4000 Hrs @ 125°C
Aluminium Capacitors Axial 10uF 63V
Vishay MAL211838109E3 Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 63V, 20%, AXIAL; Capacitance:10µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 10UF 20% 63V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4151PHTB-ND | 2806705 | 2806704 | 97C7972 | MAL211838109E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 10Uf, 63V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |