100uF 40V Al Electrolytic Capacitor, Axial, 1.75R ESR, 125°C Product overview: MAL211837101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211837101E3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1178229-MAL211837101
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 118 AHT
Package: Cut Tape (CT),Tape & Box (TB)
Applications: Automotive
Standard Package: 500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 40 V
Impedance: 1.3 Ohms
ESR (Equivalent Series Resistance): 1.75Ohm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.315" Dia x 0.709" L (8.00mm x 18.00mm)
Alternative Parts (Cross-Reference): 222211837101; MAL2 118 37101 E3;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 2222 118 37101,222211837101,4
Ripple Current @ High Frequency: 191.1 mA @ 10 kHz
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm 4000 Hrs @ 125°C
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.75Ohm 4000 Hrs @ 125°C
Aluminium Capacitors Axial 100uF 40V 20%
Vishay MAL211837101E3 Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 40V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 100UF 20% 40V AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL211837101E3 | 1178229-MAL211837101E3 | 4138PHTB-ND | 2806703 | 2806702 | 14M8285 | MAL211837101E3 |
| Product Name | 100uF 40V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |