Vishay Intertechnology, Inc. 330uF 25V 274mA Capacitor MAL211836331E3

Description
330uF 25V Al Electrolytic Cap, Axial, 125°C, 274mA, 870mR ESR Product overview: MAL211836331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 274mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 274mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
330uF 25V Al Electrolytic Cap, Axial, 125°C, 274mA, 870mR ESR Product overview: MAL211836331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 274mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 274mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836331E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 25V 274mA Capacitor
58-MAL211836331E3
330uF 25V 274mA Capacitor 58-MAL211836331E3
330uF 25V Al Electrolytic Cap, Axial, 125°C, 274mA, 870mR ESR Product overview: MAL211836331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 274mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 274mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836331E3 can be used for catalog matching and distributor lookup.

330uF 25V Al Electrolytic Cap, Axial, 125°C, 274mA, 870mR ESR Product overview: MAL211836331E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 25V, 274mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 25V, 274mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836331E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803398
Aluminium Capacitors 2803398
Vishay MAL211836331E3 Capacitor

Vishay MAL211836331E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803399
Aluminium Capacitors 2803399
Aluminium Capacitor Axial 330uF 25V 20%

Aluminium Capacitor Axial 330uF 25V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL211836331E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211836331E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL211836331E3TB-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 870mOhm 4000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 870mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL211836331E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL211836331E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL211836331E3CT-ND
330µF 25V Aluminum Electrolytic Capacitors Axial, Can 870mOhm 4000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Axial, Can 870mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial; Capacitance Vishay - 95C1240 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial; Capacitance Vishay
95C1240
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial; Capacitance Vishay 95C1240
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.87ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm; ESR:0.87ohm RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7831 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
27X7831
Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay 27X7831
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:330µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211836331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211836331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211836331E3
CAP ALUM 330UF 20% 25V AXIAL

CAP ALUM 330UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211836331E3 2803398 2803399 56-MAL211836331E3TB-ND 95C1240 MAL211836331E3
Product Name 330uF 25V 274mA Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 25V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers