Vishay Intertechnology, Inc. 100uF 25V 102mA Capacitor MAL211836101E3

Description
100uF 25V Al Electrolytic Cap, Axial, 2.86R ESR, 102mA Ripple, 125°C Product overview: MAL211836101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 102mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 102mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 25V Al Electrolytic Cap, Axial, 2.86R ESR, 102mA Ripple, 125°C Product overview: MAL211836101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 102mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 102mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836101E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 25V 102mA Capacitor
58-MAL211836101E3
100uF 25V 102mA Capacitor 58-MAL211836101E3
100uF 25V Al Electrolytic Cap, Axial, 2.86R ESR, 102mA Ripple, 125°C Product overview: MAL211836101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 102mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 102mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836101E3 can be used for catalog matching and distributor lookup.

100uF 25V Al Electrolytic Cap, Axial, 2.86R ESR, 102mA Ripple, 125°C Product overview: MAL211836101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V, 102mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, 102mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211836101E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4126PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4126PHCT-ND
Aluminum Electrolytic Capacitors 4126PHCT-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.86Ohm 4000 Hrs @ 125°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.86Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4126PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4126PHTB-ND
Aluminum Electrolytic Capacitors 4126PHTB-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.86Ohm 4000 Hrs @ 125°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.86Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211836101E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211836101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211836101E3
CAP ALUM 100UF 20% 25V AXIAL

CAP ALUM 100UF 20% 25V AXIAL

Supplier's Site
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG - 70122987 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG
70122987
CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG 70122987
Features: Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve Charge and Discharge Proof Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability Extended Temperature Range: 125°C (Usable Up to 150°C) Miniaturized, High CV-Product Per Unit Volume Compliant to RoHS Directive 2002/95/EC Applications: Automotive, Industrial and Telecommunication Smoothing, Filtering, Coupling, Decoupling, Timing For Use After Very Long Storage (10 Years) Without Voltage Applied Portable and Mobile Equipment (Small Size, Low Mass) Low Mounting Height Boards, Vibration and Shock Resistant Outdoor Applications, e.g. Aerial Amplifiers

Features:

  • Polarized Aluminum Electrolytic Capacitors, Non-Solid Electrolyte
  • Axial Leads, Cylindrical Aluminum Case, Insulated with a Blue Sleeve
  • Charge and Discharge Proof
  • Extra Long Useful Life: Up to 8000 h at 125°C, High Reliability
  • Extended Temperature Range: 125°C (Usable Up to 150°C)
  • Miniaturized, High CV-Product Per Unit Volume
  • Compliant to RoHS Directive 2002/95/EC
    Applications:
  • Automotive, Industrial and Telecommunication
  • Smoothing, Filtering, Coupling, Decoupling, Timing
  • For Use After Very Long Storage (10 Years) Without Voltage Applied
  • Portable and Mobile Equipment (Small Size, Low Mass)
  • Low Mounting Height Boards, Vibration and Shock Resistant
  • Outdoor Applications, e.g. Aerial Amplifiers
Supplier's Site
Capacitor - 55522228 - Radwell International
Willingboro, NJ, United States
Capacitor
55522228
Capacitor 55522228
CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 25V, 6.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 100UF, 25V, 6.5X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay - 14M8283 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay
14M8283
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay 14M8283
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7829 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
27X7829
Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay 27X7829
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 25V, 20%, AXIAL, FULL REEL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211836101E3 4126PHCT-ND MAL211836101E3 70122987 55522228 14M8283 27X7829
Product Name 100uF 25V 102mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors CAPACITOR; ALU ELECTROLYTIC;CAP 100UF;TOL+-20%; AXIAL HIGH TEMPERATURE; VOL-RTG Capacitor Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 100Uf, 25V, 20%, Axial, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details