Vishay Intertechnology, Inc. 470UF 10V Capacitor MAL211834471E3

Description
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL211834471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211834471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL211834471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211834471E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470UF 10V Capacitor
58-MAL211834471E3
470UF 10V Capacitor 58-MAL211834471E3
CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL211834471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211834471E3 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 10V AXIAL Product overview: MAL211834471E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL211834471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4107PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4107PHTB-ND
Aluminum Electrolytic Capacitors 4107PHTB-ND
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.19Ohm 4000 Hrs @ 125°C

470µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.19Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4107PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4107PHCT-ND
Aluminum Electrolytic Capacitors 4107PHCT-ND
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.19Ohm 4000 Hrs @ 125°C

470µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.19Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2803395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803395
Aluminium Capacitors 2803395
Aluminium Capacitors Axial 470uF 10V 20%

Aluminium Capacitors Axial 470uF 10V 20%

Supplier's Site
Aluminium Capacitors - 2803394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803394
Aluminium Capacitors 2803394
Vishay MAL211834471E3 Capacitor

Vishay MAL211834471E3 Capacitor

Supplier's Site
Capacitor Alum Elec 470Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M8282 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 470Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M8282
Capacitor Alum Elec 470Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M8282
CAPACITOR ALUM ELEC 470UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:8mm; ESR:1.19ohm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 470UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:8mm; ESR:1.19ohm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211834471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211834471E3
Capacitors - Aluminum Electrolytic Capacitors MAL211834471E3
CAP ALUM 470UF 20% 10V AXIAL

CAP ALUM 470UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL211834471E3 4107PHTB-ND 2803395 2803394 14M8282 MAL211834471E3
Product Name 470UF 10V Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Alum Elec 470Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -55 C (-67 F) -55 C (-67 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C174U030CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details