Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211834331E3

Description
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4106PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4106PHTB-ND
Aluminum Electrolytic Capacitors 4106PHTB-ND
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C

330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4106PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4106PHCT-ND
Aluminum Electrolytic Capacitors 4106PHCT-ND
330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C

330µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.69Ohm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211834331E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211834331E3
Capacitors - Aluminum Electrolytic Capacitors MAL211834331E3
CAP ALUM 330UF 20% 10V AXIAL

CAP ALUM 330UF 20% 10V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 330Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1234 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 330Uf, 10V, 20%, Axial; Capacitance Vishay
95C1234
Aluminum Electrolytic Capacitor 330Uf, 10V, 20%, Axial; Capacitance Vishay 95C1234
ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 10V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 330UF, 10V, 20%, AXIAL; Capacitance:330µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4106PHTB-ND MAL211834331E3 95C1234
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 330Uf, 10V, 20%, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730268 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C153U100CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers