Vishay MAL211834221E3 Capacitor
Aluminium Capacitors Axial 220uF 10V
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 2.53Ohm 4000 Hrs @ 125°C
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 10V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6.5mm; ESR:2.53ohm RoHS Compliant: Yes
CAP ALUM 220UF 20% 10V AXIAL
CAP ALUM 220UF 20% 10V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803392 | 2803393 | 4105PHTB-ND | 95C1233 | MAL211834221E3 | MAL211834221E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 220Uf, 10V, 20%, Axial; Capacitance Vishay | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |