Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211829339E3

Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211829339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211829339E3-ND
Aluminum Electrolytic Capacitors MAL211829339E3-ND
33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 4000 Hrs @ 125°C

33µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.4Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,33Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2243 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,33Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2243
Capacitor,33Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2243
Capacitor,33uF,100VD C,20-% Tol,20+% Tol

Capacitor,33uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211829339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211829339E3
Capacitors - Aluminum Electrolytic Capacitors MAL211829339E3
CAP ALUM 33UF 20% 100V AXIAL

CAP ALUM 33UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211829339E3-ND 97C2243 MAL211829339E3
Product Name Aluminum Electrolytic Capacitors Capacitor,33Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers