Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211829229E3

Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211829229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211829229E3-ND
Aluminum Electrolytic Capacitors MAL211829229E3-ND
22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C

22µF 100V Aluminum Electrolytic Capacitors Axial, Can 5.1Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2242 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2242
Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2242
Capacitor,22uF,100VD C,20-% Tol,20+% Tol

Capacitor,22uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211829229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211829229E3
Capacitors - Aluminum Electrolytic Capacitors MAL211829229E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL211829229E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211829229E3
Aluminum Electrolytic Capacitors MAL211829229E3
CAP ALUM 22UF 20% 100V AXIAL

CAP ALUM 22UF 20% 100V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211829229E3-ND 97C2242 MAL211829229E3 MAL211829229E3
Product Name Aluminum Electrolytic Capacitors Capacitor,22Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472J500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101742U040AC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details