Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211829109E3

Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211829109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211829109E3-ND
Aluminum Electrolytic Capacitors MAL211829109E3-ND
10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C

10µF 100V Aluminum Electrolytic Capacitors Axial, Can 11Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL211829109E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL211829109E3
Aluminum Electrolytic Capacitors MAL211829109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL211829109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211829109E3
Capacitors - Aluminum Electrolytic Capacitors MAL211829109E3
CAP ALUM 10UF 20% 100V AXIAL

CAP ALUM 10UF 20% 100V AXIAL

Supplier's Site
Capacitor,10Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2240 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2240
Capacitor,10Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2240
Capacitor,10uF,100VD C,20-% Tol,20+% Tol

Capacitor,10uF,100VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL211829109E3-ND MAL211829109E3 MAL211829109E3 97C2240
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,10Uf,100Vdc,20-% Tol,20+% Tol Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details