Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL211829101E3

Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL211829101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL211829101E3-ND
Aluminum Electrolytic Capacitors MAL211829101E3-ND
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.4Ohm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay - 97C2239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay
97C2239
Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay 97C2239
Capacitor,100uF,100V DC,20-% Tol,20+% Tol

Capacitor,100uF,100VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL211829101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL211829101E3
Capacitors - Aluminum Electrolytic Capacitors MAL211829101E3
CAP ALUM 100UF 20% 100V AXIAL

CAP ALUM 100UF 20% 100V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL211829101E3-ND 97C2239 MAL211829101E3
Product Name Aluminum Electrolytic Capacitors Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C193U030AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details